XP Power AC DC Desktop, Wall Power Adapters ALM200PS15

Description
15V 201W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
15V 201W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-4870-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-4870-ND
AC DC Desktop, Wall Power Adapters 1470-4870-ND
15V 201W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

15V 201W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adapter, Ac-Dc, 15V, 13.4A; Power Supply Approvals Xp Power - 07AH2394 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 15V, 13.4A; Power Supply Approvals Xp Power
07AH2394
Adapter, Ac-Dc, 15V, 13.4A; Power Supply Approvals Xp Power 07AH2394
ADAPTER, AC-DC, 15V, 13.4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:200W; Output Voltage - Output 1:15V; Output Current - Output 1:13.4A; Output Voltage - Output 2:- RoHS Compliant: Yes

ADAPTER, AC-DC, 15V, 13.4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:200W; Output Voltage - Output 1:15V; Output Current - Output 1:13.4A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4870-ND 07AH2394
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 15V, 13.4A; Power Supply Approvals Xp Power
Type 1 DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 15.0 volts
DC Output Voltage 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply, Ac-Dc, 48V, 0.84A; Power Supply Approvals Advantech - 46AC8410 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers