XP Power AC DC Desktop, Wall Power Adapters ALM200PS12

Description
12V 200W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
12V 200W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-4868-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-4868-ND
AC DC Desktop, Wall Power Adapters 1470-4868-ND
12V 200W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

12V 200W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adapter, Ac-Dc, 12V, 16.7A; Power Supply Approvals Xp Power - 07AH2392 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 12V, 16.7A; Power Supply Approvals Xp Power
07AH2392
Adapter, Ac-Dc, 12V, 16.7A; Power Supply Approvals Xp Power 07AH2392
ADAPTER, AC-DC, 12V, 16.7A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:200W; Output Voltage - Output 1:12V; Output Current - Output 1:16.7A; Output Voltage - Output 2:- RoHS Compliant: Yes

ADAPTER, AC-DC, 12V, 16.7A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:200W; Output Voltage - Output 1:12V; Output Current - Output 1:16.7A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Adapter, Ac-Dc, 12V, 16.7A; No. Of Outputs Xp Power - 34AH0219 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 12V, 16.7A; No. Of Outputs Xp Power
34AH0219
Adapter, Ac-Dc, 12V, 16.7A; No. Of Outputs Xp Power 34AH0219
ADAPTER, AC-DC, 12V, 16.7A; No. of Outputs:1 Output; Output Power Max:200W; Output Voltage - Output 1:12V; Output Current - Output 1:16.7A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:4 Pin Mini-Fit; RoHS Compliant: Yes

ADAPTER, AC-DC, 12V, 16.7A; No. of Outputs:1 Output; Output Power Max:200W; Output Voltage - Output 1:12V; Output Current - Output 1:16.7A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:4 Pin Mini-Fit; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4868-ND 07AH2392
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 12V, 16.7A; Power Supply Approvals Xp Power
Type 1 DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 12.0 volts
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2317-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5042X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details