XP Power AC DC Desktop, Wall Power Adapters ALM150PS48

Description
48V 149W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
48V 149W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-4854-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-4854-ND
AC DC Desktop, Wall Power Adapters 1470-4854-ND
48V 149W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

48V 149W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adapter, Ac-Dc, 48V, 3.1A; Power Supply Approvals Xp Power - 99AC8612 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 48V, 3.1A; Power Supply Approvals Xp Power
99AC8612
Adapter, Ac-Dc, 48V, 3.1A; Power Supply Approvals Xp Power 99AC8612
ADAPTER, AC-DC, 48V, 3.1A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:48V; Output Current - Output 1:3.1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTER, AC-DC, 48V, 3.1A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:48V; Output Current - Output 1:3.1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4854-ND 99AC8612
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 48V, 3.1A; Power Supply Approvals Xp Power
Type 1 DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 48.0 volts
DC Output Voltage 48.0 volts 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 400W Open Frame with PFC - 96PSO-A400W19-M - Advantech
Specs
Type AC / DC Adapter
Form Factor Open Frame
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.5 volts
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details