XP Power AC DC Desktop, Wall Power Adapters ALM150PS24

Description
24V 149W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
24V 149W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-4852-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-4852-ND
AC DC Desktop, Wall Power Adapters 1470-4852-ND
24V 149W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

24V 149W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adapter, Ac-Dc, 24V, 6.2A; No. Of Outputs Xp Power - 25AH7806 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 24V, 6.2A; No. Of Outputs Xp Power
25AH7806
Adapter, Ac-Dc, 24V, 6.2A; No. Of Outputs Xp Power 25AH7806
ADAPTER, AC-DC, 24V, 6.2A; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:24V; Output Current - Output 1:6.2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:4 Way DIN; Output RoHS Compliant: Yes

ADAPTER, AC-DC, 24V, 6.2A; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:24V; Output Current - Output 1:6.2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:4 Way DIN; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4852-ND 25AH7806
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 24V, 6.2A; No. Of Outputs Xp Power
Type 1 DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 24.0 volts
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details