XP Power AC DC Desktop, Wall Power Adapters AKM90PS15

Description
15V 85W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
15V 85W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-AKM90PS15-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-AKM90PS15-ND
AC DC Desktop, Wall Power Adapters 1470-AKM90PS15-ND
15V 85W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

15V 85W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adapter, Ac-Dc, 15V, 5.67A; Power Supply Approvals Xp Power - 81AH8462 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 15V, 5.67A; Power Supply Approvals Xp Power
81AH8462
Adapter, Ac-Dc, 15V, 5.67A; Power Supply Approvals Xp Power 81AH8462
ADAPTER, AC-DC, 15V, 5.67A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:85W; Output Voltage - Output 1:15V; Output Current - Output 1:5.67A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

ADAPTER, AC-DC, 15V, 5.67A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:85W; Output Voltage - Output 1:15V; Output Current - Output 1:5.67A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-AKM90PS15-ND 81AH8462
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 15V, 5.67A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 15.0 volts
DC Output Voltage 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psbe-11500-20-3u-27491 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 20 amps
View Details