XP Power AC DC Desktop, Wall Power Adapters AKM65US18C2

Description
18V 65W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
18V 65W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-4460-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-4460-ND
AC DC Desktop, Wall Power Adapters 1470-4460-ND
18V 65W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

18V 65W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Medical, Ac-Dc, 18V, 3.6A; Power Supply Approvals Xp Power - 43AC1948 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Medical, Ac-Dc, 18V, 3.6A; Power Supply Approvals Xp Power
43AC1948
Adaptor, Medical, Ac-Dc, 18V, 3.6A; Power Supply Approvals Xp Power 43AC1948
ADAPTOR, MEDICAL, AC-DC, 18V, 3.6A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:18V; Output Current - Output 1:3.6A; Output Voltage - Output 2:- RoHS Compliant: Yes

ADAPTOR, MEDICAL, AC-DC, 18V, 3.6A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:18V; Output Current - Output 1:3.6A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4460-ND 43AC1948
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Medical, Ac-Dc, 18V, 3.6A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 18.0 volts
DC Output Voltage 18.0 volts 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Infinity Rack Mounting & Benchtop AC-DC Single Output Power Supply -  - Acopian Power Supplies
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Rack Mount
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 28.0 volts
View Details
DC Power Supply - XDL35-5TP - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 215 watts
View Details