XP Power AC DC Desktop, Wall Power Adapters AKM45US18C2

Description
18V 48W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
18V 48W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-4639-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-4639-ND
AC DC Desktop, Wall Power Adapters 1470-4639-ND
18V 48W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

18V 48W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Power Supply, Medical, Ac-Dc, 18V, 2.66A; Power Supply Approvals Xp Power - 60AC7637 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 18V, 2.66A; Power Supply Approvals Xp Power
60AC7637
Power Supply, Medical, Ac-Dc, 18V, 2.66A; Power Supply Approvals Xp Power 60AC7637
POWER SUPPLY, MEDICAL, AC-DC, 18V, 2.66A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:18V; Output Current - Output 1:2.66A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 18V, 2.66A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:18V; Output Current - Output 1:2.66A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4639-ND 60AC7637
Product Name AC DC Desktop, Wall Power Adapters Power Supply, Medical, Ac-Dc, 18V, 2.66A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 18.0 volts
DC Output Voltage 18.0 volts 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug - 96PSA-A36W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS
View Details
2 suppliers
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details