XP Power AC DC Desktop, Wall Power Adapters AKM45US18

Description
18V 48W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
18V 48W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-4638-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-4638-ND
AC DC Desktop, Wall Power Adapters 1470-4638-ND
18V 48W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

18V 48W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Power Supply, Medical, Ac-Dc, 18V, 2.66A; No. Of Outputs Xp Power - 60AC7766 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 18V, 2.66A; No. Of Outputs Xp Power
60AC7766
Power Supply, Medical, Ac-Dc, 18V, 2.66A; No. Of Outputs Xp Power 60AC7766
POWER SUPPLY, MEDICAL, AC-DC, 18V, 2.66A; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:18V; Output Current - Output 1:2.66A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 18V, 2.66A; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:18V; Output Current - Output 1:2.66A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Medical, Ac-Dc, 18V, 2.66A; Power Supply Approvals Xp Power - 60AC7636 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 18V, 2.66A; Power Supply Approvals Xp Power
60AC7636
Power Supply, Medical, Ac-Dc, 18V, 2.66A; Power Supply Approvals Xp Power 60AC7636
POWER SUPPLY, MEDICAL, AC-DC, 18V, 2.66A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:18V; Output Current - Output 1:2.66A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 18V, 2.66A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:18V; Output Current - Output 1:2.66A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4638-ND 60AC7766
Product Name AC DC Desktop, Wall Power Adapters Power Supply, Medical, Ac-Dc, 18V, 2.66A; No. Of Outputs Xp Power
Type Medical Power Supply; 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 18.0 volts
DC Output Voltage 18.0 volts 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-2 Open Power Supply - PS-24-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
300W - 400W medical AC-DC digital power supplies - EFE400M-48-5-HCMDL-YT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 5.0 to 48.0 volts
DC Output Current 1 to 8.3 amps
View Details