XP Power AC DC Desktop, Wall Power Adapters AKM45US12

Description
12V 48W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
12V 48W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-4634-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-4634-ND
AC DC Desktop, Wall Power Adapters 1470-4634-ND
12V 48W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

12V 48W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Power Supply, Medical, Ac-Dc, 12V, 4A; Power Supply Approvals Xp Power - 60AC7632 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 12V, 4A; Power Supply Approvals Xp Power
60AC7632
Power Supply, Medical, Ac-Dc, 12V, 4A; Power Supply Approvals Xp Power 60AC7632
POWER SUPPLY, MEDICAL, AC-DC, 12V, 4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:12V; Output Current - Output 1:4A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 12V, 4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:12V; Output Current - Output 1:4A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Power Supply, Medical, Ac-Dc, 12V, 4A; No. Of Outputs Xp Power - 60AC7762 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 12V, 4A; No. Of Outputs Xp Power
60AC7762
Power Supply, Medical, Ac-Dc, 12V, 4A; No. Of Outputs Xp Power 60AC7762
POWER SUPPLY, MEDICAL, AC-DC, 12V, 4A; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:12V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel PlugRoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 12V, 4A; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:12V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel PlugRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-4634-ND 60AC7632 60AC7762
Product Name AC DC Desktop, Wall Power Adapters Power Supply, Medical, Ac-Dc, 12V, 4A; Power Supply Approvals Xp Power Power Supply, Medical, Ac-Dc, 12V, 4A; No. Of Outputs Xp Power
Type Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 12.0 volts
DC Output Voltage 12.0 volts 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
AC/DC Adapters - 1217085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details