XP Power AC DC Desktop, Wall Power Adapters AKM45US09C2

Description
9V 41W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
9V 41W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-4633-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-4633-ND
AC DC Desktop, Wall Power Adapters 1470-4633-ND
9V 41W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

9V 41W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Power Supply, Medical, Ac-Dc, 9V, 4.5A; Power Supply Approvals Xp Power - 60AC7631 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 9V, 4.5A; Power Supply Approvals Xp Power
60AC7631
Power Supply, Medical, Ac-Dc, 9V, 4.5A; Power Supply Approvals Xp Power 60AC7631
POWER SUPPLY, MEDICAL, AC-DC, 9V, 4.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:9V; Output Current - Output 1:4.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 9V, 4.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:9V; Output Current - Output 1:4.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4633-ND 60AC7631
Product Name AC DC Desktop, Wall Power Adapters Power Supply, Medical, Ac-Dc, 9V, 4.5A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 9.0 volts
DC Output Voltage 9.0 volts 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 750W 2U(1+1)Redundant with PFC - RPS8-750ATX-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 60 C (32 to 140 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / BSMI
View Details
2 suppliers
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details