XP Power AC DC Desktop, Wall Power Adapters AHM85PS24C2-8

Description
24V 85W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
24V 85W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-1057-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-1057-ND
AC DC Desktop, Wall Power Adapters 1470-1057-ND
24V 85W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

24V 85W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, Medical, 24V, 3.54A; Power Supply Approvals Xp Power - 85W2910 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 24V, 3.54A; Power Supply Approvals Xp Power
85W2910
Adaptor, Ac-Dc, Medical, 24V, 3.54A; Power Supply Approvals Xp Power 85W2910
ADAPTOR, AC-DC, MEDICAL, 24V, 3.54A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:85W; Output Voltage - Output 1:24V; Output Current - Output 1:3.54A; Output Voltage - Output 2:-; No. of Outputs:1 RoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 24V, 3.54A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:85W; Output Voltage - Output 1:24V; Output Current - Output 1:3.54A; Output Voltage - Output 2:-; No. of Outputs:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 85 W, 24 V, 3.54 A Rohs Compliant Xp Power - 90W0459 - Newark, An Avnet Company
Chicago, IL, United States
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 85 W, 24 V, 3.54 A Rohs Compliant Xp Power
90W0459
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 85 W, 24 V, 3.54 A Rohs Compliant Xp Power 90W0459
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 85 W, 24 V, 3.54 A RoHS Compliant: Yes

Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 85 W, 24 V, 3.54 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-1057-ND 85W2910 90W0459
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, Medical, 24V, 3.54A; Power Supply Approvals Xp Power Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 85 W, 24 V, 3.54 A Rohs Compliant Xp Power
Type Medical Power Supply; 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 24.0 volts
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - RPS8-500ATX-XE-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers