XP Power AHM2500 Series DC Power Supply AHM250PS48

Description
AHM Series • 85-250 Watts • Medical & ITE Approvals • Energy Star Level V, CEC2008 & EISA 2007 • <0.5 W Standby Power • Class I & Class II (85 & 100 W) • 3 Year Warranty
Datasheet
Description
AHM Series • 85-250 Watts • Medical & ITE Approvals • Energy Star Level V, CEC2008 & EISA 2007 • <0.5 W Standby Power • Class I & Class II (85 & 100 W) • 3 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AHM2500 Series DC Power Supply - AHM250PS48 - XP Power
Sunnyvale, CA, USA
AHM2500 Series DC Power Supply
AHM250PS48
AHM2500 Series DC Power Supply AHM250PS48
AHM Series • 85-250 Watts • Medical & ITE Approvals • Energy Star Level V, CEC2008 & EISA 2007 • <0.5 W Standby Power • Class I & Class II (85 & 100 W) • 3 Year Warranty

AHM Series

• 85-250 Watts
• Medical & ITE Approvals
• Energy Star Level V, CEC2008 & EISA 2007
• <0.5 W Standby Power
• Class I & Class II (85 & 100 W)
• 3 Year Warranty

Supplier's Site Datasheet
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 250 W, 48 V, 5.21 A Rohs Compliant Xp Power - 78R4466 - Newark, An Avnet Company
Chicago, IL, United States
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 250 W, 48 V, 5.21 A Rohs Compliant Xp Power
78R4466
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 250 W, 48 V, 5.21 A Rohs Compliant Xp Power 78R4466
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 250 W, 48 V, 5.21 A RoHS Compliant: Yes

Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 250 W, 48 V, 5.21 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number AHM250PS48 78R4466
Product Name AHM2500 Series DC Power Supply Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 250 W, 48 V, 5.21 A Rohs Compliant Xp Power
Type DC Power Supply; AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 60 C (32 to 140 F)
DC Output Voltage 48.0 volts
DC Output Current 5.21 amps
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
Power Supply - 222943932 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
AC Output Voltage 220.0 volts
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details