15V 220W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
ADAPTOR, AC-DC, MEDICAL, 15V, 14.66A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:220W; Output Voltage - Output 1:15V; Output Current - Output 1:14.66A; Output Voltage - Output 2:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1470-1059-ND | 67R9461 |
| Product Name | AC DC Desktop, Wall Power Adapters | Adaptor, Ac-Dc, Medical, 15V, 14.66A; Power Supply Approvals Xp Power |
| Type | Medical Power Supply; 1 | DC Power Supply |
| Form Factor | Desktop / Free Standing | |
| Operating Temperature | 0 to 60 C (32 to 140 F) | |
| AC Output Voltage | 15.0 volts | |
| DC Output Voltage | 15.0 volts | 15.0 volts |