XP Power AHM180 Series DC Power Supply AHM180PS19

Description
AHM Series • 85-250 Watts • Medical & ITE Approvals • Energy Star Level V, CEC2008 & EISA 2007 • <0.5 W Standby Power • Class I & Class II (85 & 100 W) • 3 Year Warranty
Request a Quote Datasheet
Description
AHM Series • 85-250 Watts • Medical & ITE Approvals • Energy Star Level V, CEC2008 & EISA 2007 • <0.5 W Standby Power • Class I & Class II (85 & 100 W) • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AHM180 Series DC Power Supply - AHM180PS19 - XP Power
Sunnyvale, CA, USA
AHM180 Series DC Power Supply
AHM180PS19
AHM180 Series DC Power Supply AHM180PS19
AHM Series • 85-250 Watts • Medical & ITE Approvals • Energy Star Level V, CEC2008 & EISA 2007 • <0.5 W Standby Power • Class I & Class II (85 & 100 W) • 3 Year Warranty

AHM Series

• 85-250 Watts
• Medical & ITE Approvals
• Energy Star Level V, CEC2008 & EISA 2007
• <0.5 W Standby Power
• Class I & Class II (85 & 100 W)
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-1044-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-1044-ND
AC DC Desktop, Wall Power Adapters 1470-1044-ND
19V 180W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

19V 180W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 180 W, 19 V, 9.47 A Rohs Compliant Xp Power - 78R4459 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 180 W, 19 V, 9.47 A Rohs Compliant Xp Power
78R4459
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 180 W, 19 V, 9.47 A Rohs Compliant Xp Power 78R4459
AC/DC Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 180 W, 19 V, 9.47 A RoHS Compliant: Yes

AC/DC Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 180 W, 19 V, 9.47 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number AHM180PS19 1470-1044-ND 78R4459
Product Name AHM180 Series DC Power Supply AC DC Desktop, Wall Power Adapters Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 180 W, 19 V, 9.47 A Rohs Compliant Xp Power
Type DC Power Supply; AC / DC Adapter; Medical Power Supply Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 60 C (32 to 140 F) 0 to 60 C (32 to 140 F)
DC Output Voltage 19.0 volts 19.0 volts
DC Output Current 9.47 amps 9.47 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details