XP Power AC DC Desktop, Wall Power Adapters AHM180PS12C2-8

Description
12V 165W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
12V 165W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-1041-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-1041-ND
AC DC Desktop, Wall Power Adapters 1470-1041-ND
12V 165W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

12V 165W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, Medical, 12V, 13.5A; Power Supply Approvals Xp Power - 85W2902 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 12V, 13.5A; Power Supply Approvals Xp Power
85W2902
Adaptor, Ac-Dc, Medical, 12V, 13.5A; Power Supply Approvals Xp Power 85W2902
ADAPTOR, AC-DC, MEDICAL, 12V, 13.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:165W; Output Voltage - Output 1:12V; Output Current - Output 1:13.75A; Output Voltage - Output 2:-; No. of Outputs:1RoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 12V, 13.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:165W; Output Voltage - Output 1:12V; Output Current - Output 1:13.75A; Output Voltage - Output 2:-; No. of Outputs:1RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-1041-ND 85W2902
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, Medical, 12V, 13.5A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 12.0 volts
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1600-3500W 1U Hot Swap Front End Power supply - HFE3500-24/TSD - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
DC Output Voltage 24.0 volts
View Details
2 suppliers
3-phase, 400V or 480V Input, 300W Industrial Quality Power Supply - HTP 300-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details