XP Power AHM150 Series DC Power Supply AHM150PS15

Description
AHM Series • 85-250 Watts • Medical & ITE Approvals • Energy Star Level V, CEC2008 & EISA 2007 • <0.5 W Standby Power • Class I & Class II (85 & 100 W) • 3 Year Warranty
Request a Quote Datasheet
Description
AHM Series • 85-250 Watts • Medical & ITE Approvals • Energy Star Level V, CEC2008 & EISA 2007 • <0.5 W Standby Power • Class I & Class II (85 & 100 W) • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AHM150 Series DC Power Supply - AHM150PS15 - XP Power
Sunnyvale, CA, USA
AHM150 Series DC Power Supply
AHM150PS15
AHM150 Series DC Power Supply AHM150PS15
AHM Series • 85-250 Watts • Medical & ITE Approvals • Energy Star Level V, CEC2008 & EISA 2007 • <0.5 W Standby Power • Class I & Class II (85 & 100 W) • 3 Year Warranty

AHM Series

• 85-250 Watts
• Medical & ITE Approvals
• Energy Star Level V, CEC2008 & EISA 2007
• <0.5 W Standby Power
• Class I & Class II (85 & 100 W)
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-1032-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-1032-ND
AC DC Desktop, Wall Power Adapters 1470-1032-ND
15V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

15V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, Medical, 15V, 10A; Power Supply Approvals Xp Power - 67R9451 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 15V, 10A; Power Supply Approvals Xp Power
67R9451
Adaptor, Ac-Dc, Medical, 15V, 10A; Power Supply Approvals Xp Power 67R9451
ADAPTOR, AC-DC, MEDICAL, 15V, 10A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:15V; Output Current - Output 1:10A; Output Voltage - Output 2:-; No. of Outputs:1 RoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 15V, 10A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:15V; Output Current - Output 1:10A; Output Voltage - Output 2:-; No. of Outputs:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 150 W, 15 V, 10 A Rohs Compliant Xp Power - 78R4453 - Newark, An Avnet Company
Chicago, IL, United States
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 150 W, 15 V, 10 A Rohs Compliant Xp Power
78R4453
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 150 W, 15 V, 10 A Rohs Compliant Xp Power 78R4453
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 150 W, 15 V, 10 A RoHS Compliant: Yes

Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 150 W, 15 V, 10 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number AHM150PS15 1470-1032-ND 67R9451 78R4453
Product Name AHM150 Series DC Power Supply AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, Medical, 15V, 10A; Power Supply Approvals Xp Power Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 150 W, 15 V, 10 A Rohs Compliant Xp Power
Type DC Power Supply; AC / DC Adapter; Medical Power Supply Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 60 C (32 to 140 F) 0 to 60 C (32 to 140 F)
DC Output Voltage 15.0 volts 15.0 volts 15.0 volts
DC Output Current 10 amps 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Supply - 4876843 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details