AHM Series
• 85-250 Watts
• Medical & ITE Approvals
• Energy Star Level V, CEC2008 & EISA 2007
• <0.5 W Standby Power
• Class I & Class II (85 & 100 W)
• 3 Year Warranty
| XP Power | |
|---|---|
| Product Category | Power Supplies |
| Product Number | AHM100PS24C2P |
| Product Name | AHM100 Series DC Power Supply |
| Type | DC Power Supply; AC / DC Adapter; Medical Power Supply |
| Technology | Switching Power Supply |
| Operating Temperature | 0 to 60 C (32 to 140 F) |
| DC Output Voltage | 24.0 volts |
| DC Output Current | 3.75 amps |