XP Power AC DC Desktop, Wall Power Adapters AHM100PS15C2-8

Description
15V 100W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
15V 100W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-1023-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-1023-ND
AC DC Desktop, Wall Power Adapters 1470-1023-ND
15V 100W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

15V 100W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 100 W, 15 V, 6.67 A Rohs Compliant Xp Power - 90W0442 - Newark, An Avnet Company
Chicago, IL, United States
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 100 W, 15 V, 6.67 A Rohs Compliant Xp Power
90W0442
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 100 W, 15 V, 6.67 A Rohs Compliant Xp Power 90W0442
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 100 W, 15 V, 6.67 A RoHS Compliant: Yes

Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 100 W, 15 V, 6.67 A RoHS Compliant: Yes

Supplier's Site Datasheet
Adaptor, Ac-Dc, Medical, 15V, 6.67A; Power Supply Approvals Xp Power - 85W2893 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 15V, 6.67A; Power Supply Approvals Xp Power
85W2893
Adaptor, Ac-Dc, Medical, 15V, 6.67A; Power Supply Approvals Xp Power 85W2893
ADAPTOR, AC-DC, MEDICAL, 15V, 6.67A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:100W; Output Voltage - Output 1:15V; Output Current - Output 1:6.67A; Output Voltage - Output 2:-; No. of Outputs:1 RoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 15V, 6.67A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:100W; Output Voltage - Output 1:15V; Output Current - Output 1:6.67A; Output Voltage - Output 2:-; No. of Outputs:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-1023-ND 90W0442 85W2893
Product Name AC DC Desktop, Wall Power Adapters Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 100 W, 15 V, 6.67 A Rohs Compliant Xp Power Adaptor, Ac-Dc, Medical, 15V, 6.67A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 15.0 volts
DC Output Voltage 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-20-12-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1.67 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details