XP Power DC DC Converters AH02N-12

Description
High Voltage - Isolated Module DC DC Converter 1 Output -200V 7.5mA 0.7V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output -200V 7.5mA 0.7V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3229-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3229-ND
DC DC Converters 1470-3229-ND
High Voltage - Isolated Module DC DC Converter 1 Output -200V 7.5mA 0.7V - 12V Input

High Voltage - Isolated Module DC DC Converter 1 Output -200V 7.5mA 0.7V - 12V Input

Buy Now Datasheet
Dc-Dc Converter, -200V, 7500Ua; High Voltage Power Supply Type Xp Power - 78Y6006 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, -200V, 7500Ua; High Voltage Power Supply Type Xp Power
78Y6006
Dc-Dc Converter, -200V, 7500Ua; High Voltage Power Supply Type Xp Power 78Y6006
DC-DC CONVERTER, -200V, 7500UA; High Voltage Power Supply Type:Proportional; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1.5W; Output Current Max:7.5mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, -200V, 7500UA; High Voltage Power Supply Type:Proportional; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1.5W; Output Current Max:7.5mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, -200V, 7500Ua; No. Of Outputs Xp Power - 84Y5529 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, -200V, 7500Ua; No. Of Outputs Xp Power
84Y5529
Dc-Dc Converter, -200V, 7500Ua; No. Of Outputs Xp Power 84Y5529
DC-DC CONVERTER, -200V, 7500UA; No. of Outputs:1 Output; Output Power Max:1.5W; Output Voltage - Output 1:-200V; Output Current - Output 1:7.5mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:A Series; RoHS Compliant: Yes

DC-DC CONVERTER, -200V, 7500UA; No. of Outputs:1 Output; Output Power Max:1.5W; Output Voltage - Output 1:-200V; Output Current - Output 1:7.5mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:A Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3229-ND 78Y6006 84Y5529
Product Name DC DC Converters Dc-Dc Converter, -200V, 7500Ua; High Voltage Power Supply Type Xp Power Dc-Dc Converter, -200V, 7500Ua; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 75 C (-13 to 167 F)
DC Output Current 0.0075 amps 0.0075 amps 0.0075 amps
DC Input Voltage 0.7 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
DC-DC Converters - HQA2W120W050V-007-S - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-1762-ND - DigiKey
Specs
Type 1
Operating Temperature -35 to 71 C (-31 to 160 F)
DC Output Current 5 amps
View Details