XP Power DC DC Converters AGH30P-12

Description
High Voltage - Isolated Module DC DC Converter 1 Output 3000V 500µA 0.7V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 3000V 500µA 0.7V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3223-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3223-ND
DC DC Converters 1470-3223-ND
High Voltage - Isolated Module DC DC Converter 1 Output 3000V 500µA 0.7V - 12V Input

High Voltage - Isolated Module DC DC Converter 1 Output 3000V 500µA 0.7V - 12V Input

Buy Now Datasheet
Dc-Dc Converter, 3Kv, 500Ua; High Voltage Power Supply Type Xp Power - 78Y5986 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3Kv, 500Ua; High Voltage Power Supply Type Xp Power
78Y5986
Dc-Dc Converter, 3Kv, 500Ua; High Voltage Power Supply Type Xp Power 78Y5986
DC-DC CONVERTER, 3KV, 500UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1.5W; Output Current Max:500µA; Power Supply Mounting:Surface Mount RoHS Compliant: Yes

DC-DC CONVERTER, 3KV, 500UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1.5W; Output Current Max:500µA; Power Supply Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3223-ND 78Y5986
Product Name DC DC Converters Dc-Dc Converter, 3Kv, 500Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 75 C (-13 to 167 F)
DC Input Voltage 0.7 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
High Voltage Power Supplies - 203S-5kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-PSD-3012-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Current 2 amps
View Details
2 suppliers