XP Power DC DC Converters AG30N-5

Description
High Voltage - Isolated Module DC DC Converter 1 Output -3000V 330µA 0.7V - 5V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output -3000V 330µA 0.7V - 5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3212-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3212-ND
DC DC Converters 1470-3212-ND
High Voltage - Isolated Module DC DC Converter 1 Output -3000V 330µA 0.7V - 5V Input

High Voltage - Isolated Module DC DC Converter 1 Output -3000V 330µA 0.7V - 5V Input

Buy Now Datasheet
Dc-Dc Converter, -3Kv, 320Ua; High Voltage Power Supply Type Xp Power - 78Y5997 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, -3Kv, 320Ua; High Voltage Power Supply Type Xp Power
78Y5997
Dc-Dc Converter, -3Kv, 320Ua; High Voltage Power Supply Type Xp Power 78Y5997
DC-DC CONVERTER, -3KV, 320UA; High Voltage Power Supply Type:Proportional; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:320µA; Power Supply Mounting:Surface Mount RoHS Compliant: Yes

DC-DC CONVERTER, -3KV, 320UA; High Voltage Power Supply Type:Proportional; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:320µA; Power Supply Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3212-ND 78Y5997
Product Name DC DC Converters Dc-Dc Converter, -3Kv, 320Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 75 C (-13 to 167 F)
DC Input Voltage 0.7 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - IPS-X64A1K2W-A - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / BSMI / UKCA
DC Output Voltage 3.3 volts
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers