XP Power DC DC Converters AG05P-12

Description
High Voltage - Isolated Module DC DC Converter 1 Output 500V 2mA 0.7V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 500V 2mA 0.7V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3206-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3206-ND
DC DC Converters 1470-3206-ND
High Voltage - Isolated Module DC DC Converter 1 Output 500V 2mA 0.7V - 12V Input

High Voltage - Isolated Module DC DC Converter 1 Output 500V 2mA 0.7V - 12V Input

Buy Now Datasheet
Dc-Dc Converter, 500V, 2000Ua; High Voltage Power Supply Type Xp Power - 78Y5991 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 500V, 2000Ua; High Voltage Power Supply Type Xp Power
78Y5991
Dc-Dc Converter, 500V, 2000Ua; High Voltage Power Supply Type Xp Power 78Y5991
DC-DC CONVERTER, 500V, 2000UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:2mA; Power Supply Mounting:Surface Mount RoHS Compliant: Yes

DC-DC CONVERTER, 500V, 2000UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:2mA; Power Supply Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3206-ND 78Y5991
Product Name DC DC Converters Dc-Dc Converter, 500V, 2000Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 75 C (-13 to 167 F)
DC Output Current 0.0020 amps 0.0020 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 120W 24V - PSD-A120W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details