XP Power DC DC Converters AG02P-5

Description
High Voltage - Isolated Module DC DC Converter 1 Output 200V 5mA 0.7V - 5V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 200V 5mA 0.7V - 5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3205-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3205-ND
DC DC Converters 1470-3205-ND
High Voltage - Isolated Module DC DC Converter 1 Output 200V 5mA 0.7V - 5V Input

High Voltage - Isolated Module DC DC Converter 1 Output 200V 5mA 0.7V - 5V Input

Buy Now Datasheet
Dc-Dc Converter, 200V, 5000Ua; No. Of Outputs Xp Power - 84Y5512 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 200V, 5000Ua; No. Of Outputs Xp Power
84Y5512
Dc-Dc Converter, 200V, 5000Ua; No. Of Outputs Xp Power 84Y5512
DC-DC CONVERTER, 200V, 5000UA; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:200V; Output Current - Output 1:5mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:AG Series; RoHS Compliant: Yes

DC-DC CONVERTER, 200V, 5000UA; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:200V; Output Current - Output 1:5mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:AG Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3205-ND 84Y5512
Product Name DC DC Converters Dc-Dc Converter, 200V, 5000Ua; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -25 to 75 C (-13 to 167 F)
DC Output Current 0.0050 amps 0.0050 amps
DC Input Voltage 0.7 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227073 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details