XP Power AFM60 Series DC Power Supply AFM60US24

Description
AFM45-60 Series • 45-60 Watts • Energy Star Level V • CEC2008 & EISA2007 Compliant • Medical & ITE Approvals • Optional Class II Versions • 3 Year Warranty
Request a Quote Datasheet
Description
AFM45-60 Series • 45-60 Watts • Energy Star Level V • CEC2008 & EISA2007 Compliant • Medical & ITE Approvals • Optional Class II Versions • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AFM60 Series DC Power Supply - AFM60US24 - XP Power
Sunnyvale, CA, USA
AFM60 Series DC Power Supply
AFM60US24
AFM60 Series DC Power Supply AFM60US24
AFM45-60 Series • 45-60 Watts • Energy Star Level V • CEC2008 & EISA2007 Compliant • Medical & ITE Approvals • Optional Class II Versions • 3 Year Warranty

AFM45-60 Series

• 45-60 Watts
• Energy Star Level V
• CEC2008 & EISA2007 Compliant
• Medical & ITE Approvals
• Optional Class II Versions
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-1019-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-1019-ND
AC DC Desktop, Wall Power Adapters 1470-1019-ND
24V 60W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

24V 60W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, Medical, 24V, 2.5A; Power Supply Approvals Xp Power - 24T5124 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 24V, 2.5A; Power Supply Approvals Xp Power
24T5124
Adaptor, Ac-Dc, Medical, 24V, 2.5A; Power Supply Approvals Xp Power 24T5124
ADAPTOR, AC-DC, MEDICAL, 24V, 2.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:24V; Output Current - Output 1:2.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 24V, 2.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:24V; Output Current - Output 1:2.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number AFM60US24 1470-1019-ND 24T5124
Product Name AFM60 Series DC Power Supply AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, Medical, 24V, 2.5A; Power Supply Approvals Xp Power
Type DC Power Supply; AC / DC Adapter; Medical Power Supply Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 60 C (32 to 140 F)
DC Output Voltage 24.0 volts 24.0 volts 24.0 volts
DC Output Current 2.5 amps 2.5 amps 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 200-240V 960W 48V with PFC Function - 96PSD-A960W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details