AFM45-60 Series
• 45-60 Watts
• Energy Star Level V
• CEC2008 & EISA2007 Compliant
• Medical & ITE Approvals
• Optional Class II Versions
• 3 Year Warranty
24V 48W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
ADAPTOR, AC-DC, MEDICAL, 24V, 2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:24V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Product Range:AFM SeriesRoHS Compliant: Yes
| XP Power | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | AFM45US24 | 1470-1015-ND | 24T5120 |
| Product Name | AFM45 Series DC Power Supply | AC DC Desktop, Wall Power Adapters | Adaptor, Ac-Dc, Medical, 24V, 2A; Power Supply Approvals Xp Power |
| Type | DC Power Supply; AC / DC Adapter; Medical Power Supply | Medical Power Supply; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 60 C (32 to 140 F) | |
| DC Output Voltage | 24.0 volts | 24.0 volts | 24.0 volts |
| DC Output Current | 2 amps | 2 amps | 2 amps |