XP Power AEL Series DC Power Supply AEL15US30

Description
• 15-80 Watts • CEC 2008 & EISA 2007 Compliant • Universal Input • Output Voltages from 5-48 VDC • Up to 88% Efficiency • 3 Year Warranty
Description
• 15-80 Watts • CEC 2008 & EISA 2007 Compliant • Universal Input • Output Voltages from 5-48 VDC • Up to 88% Efficiency • 3 Year Warranty
Datasheet
Datasheet Summary
Powered by GS/AI

The Plug In Adaptor Power Supply (part number 45P6092) is designed to operate within an input voltage range of 90 to 264 VAC and provides an output of 30 VDC at 500 mA, delivering a total power of 15 W. This power supply is compliant with RoHS standards and features a compact design suitable for various applications. It operates efficiently with an energy efficiency level compliant with CEC 2008 and EISA 2007 regulations. The device is convection cooled and can function in ambient temperatures ranging from -20 °C to +60 °C. It includes protections against overvoltage, overload, and short circuits, ensuring reliable operation. The product is also certified for safety with approvals such as EN60950-1 and CCC, making it suitable for use in a variety of environments.

Datasheet Summary
Powered by GS/AI

The Plug In Adaptor Power Supply (part number 45P6092) is designed to operate within an input voltage range of 90 to 264 VAC and provides an output of 30 VDC at 500 mA, delivering a total power of 15 W. This power supply is compliant with RoHS standards and features a compact design suitable for various applications. It operates efficiently with an energy efficiency level compliant with CEC 2008 and EISA 2007 regulations. The device is convection cooled and can function in ambient temperatures ranging from -20 °C to +60 °C. It includes protections against overvoltage, overload, and short circuits, ensuring reliable operation. The product is also certified for safety with approvals such as EN60950-1 and CCC, making it suitable for use in a variety of environments.

Suppliers

Company
Product
Description
Supplier Links
AEL Series DC Power Supply - AEL15US30 - XP Power
Sunnyvale, CA, USA
AEL Series DC Power Supply
AEL15US30
AEL Series DC Power Supply AEL15US30
• 15-80 Watts • CEC 2008 & EISA 2007 Compliant • Universal Input • Output Voltages from 5-48 VDC • Up to 88% Efficiency • 3 Year Warranty

• 15-80 Watts
• CEC 2008 & EISA 2007 Compliant
• Universal Input
• Output Voltages from 5-48 VDC
• Up to 88% Efficiency
• 3 Year Warranty

Supplier's Site Datasheet
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 90 V, 264 V, 15 W, 30 V, 500 Ma Rohs Compliant Xp Power - 45P6092 - Newark, An Avnet Company
Chicago, IL, United States
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 90 V, 264 V, 15 W, 30 V, 500 Ma Rohs Compliant Xp Power
45P6092
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 90 V, 264 V, 15 W, 30 V, 500 Ma Rohs Compliant Xp Power 45P6092
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 90 V, 264 V, 15 W, 30 V, 500 mA RoHS Compliant: Yes

Plug In Adaptor Power Supply, Mains Plug Sold Separately, 90 V, 264 V, 15 W, 30 V, 500 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number AEL15US30 45P6092
Product Name AEL Series DC Power Supply Plug In Adaptor Power Supply, Mains Plug Sold Separately, 90 V, 264 V, 15 W, 30 V, 500 Ma Rohs Compliant Xp Power
Type DC Power Supply; AC / DC Adapter
Technology Switching Power Supply
Form Factor Wall Mount
Applications Instrumentation
Features Convection Cooled
Unlock Full Specs
to access all available technical data

Similar Products

UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1428-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5081X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-M Open Power Supply - PS-12-M - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details