XP Power Ac/dc Power Supply, Desktop, Mains Plug Sold Separately, Fixed, 42W, 5V, 5A, 15V, 2A, -15V, 800Ma Rohs Compliant Xp Power AEH45UM32

Description
AC/DC Power Supply, Desktop, Mains Plug Sold Separately, Fixed, 42W, 5V, 5A, 15V, 2A, -15V, 800mA RoHS Compliant: Yes
Datasheet
Description
AC/DC Power Supply, Desktop, Mains Plug Sold Separately, Fixed, 42W, 5V, 5A, 15V, 2A, -15V, 800mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac/dc Power Supply, Desktop, Mains Plug Sold Separately, Fixed, 42W, 5V, 5A, 15V, 2A, -15V, 800Ma Rohs Compliant Xp Power - 94M6185 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Power Supply, Desktop, Mains Plug Sold Separately, Fixed, 42W, 5V, 5A, 15V, 2A, -15V, 800Ma Rohs Compliant Xp Power
94M6185
Ac/dc Power Supply, Desktop, Mains Plug Sold Separately, Fixed, 42W, 5V, 5A, 15V, 2A, -15V, 800Ma Rohs Compliant Xp Power 94M6185
AC/DC Power Supply, Desktop, Mains Plug Sold Separately, Fixed, 42W, 5V, 5A, 15V, 2A, -15V, 800mA RoHS Compliant: Yes

AC/DC Power Supply, Desktop, Mains Plug Sold Separately, Fixed, 42W, 5V, 5A, 15V, 2A, -15V, 800mA RoHS Compliant: Yes

Supplier's Site Datasheet
Ac-Dc Converter, External Plug In, 3 O/p, 42W; Power Supply Approvals Xp Power - 40P3656 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 3 O/p, 42W; Power Supply Approvals Xp Power
40P3656
Ac-Dc Converter, External Plug In, 3 O/p, 42W; Power Supply Approvals Xp Power 40P3656
AC-DC CONVERTER, EXTERNAL PLUG IN, 3 O/P, 42W; Power Supply Approvals:ITE; No. of Outputs:3 Output; Output Power Max:42W; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:15V RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 3 O/P, 42W; Power Supply Approvals:ITE; No. of Outputs:3 Output; Output Power Max:42W; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 94M6185 40P3656
Product Name Ac/dc Power Supply, Desktop, Mains Plug Sold Separately, Fixed, 42W, 5V, 5A, 15V, 2A, -15V, 800Ma Rohs Compliant Xp Power Ac-Dc Converter, External Plug In, 3 O/p, 42W; Power Supply Approvals Xp Power
Type DC Power Supply DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Programmable Switching DC Power Supply - SPS5165X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
300VA, IP66-Rated, Rugged, Railway Quality DC-AC Sine Wave Inverter - RSI 300-D3  (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details