XP Power Psu, Desktop 42W Dual O/p; No. Of Outputs Xp Power AEH45UM23

Description
PSU, DESKTOP 42W DUAL O/P; No. of Outputs:2 Output; Output Power Max:42W; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:12V; Output Current - Output 2:2A; Output Connector:5 Way DIN; Output RoHS Compliant: Yes
Datasheet
Description
PSU, DESKTOP 42W DUAL O/P; No. of Outputs:2 Output; Output Power Max:42W; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:12V; Output Current - Output 2:2A; Output Connector:5 Way DIN; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Psu, Desktop 42W Dual O/p; No. Of Outputs Xp Power - 94M6181 - Newark, An Avnet Company
Chicago, IL, United States
Psu, Desktop 42W Dual O/p; No. Of Outputs Xp Power
94M6181
Psu, Desktop 42W Dual O/p; No. Of Outputs Xp Power 94M6181
PSU, DESKTOP 42W DUAL O/P; No. of Outputs:2 Output; Output Power Max:42W; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:12V; Output Current - Output 2:2A; Output Connector:5 Way DIN; Output RoHS Compliant: Yes

PSU, DESKTOP 42W DUAL O/P; No. of Outputs:2 Output; Output Power Max:42W; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:12V; Output Current - Output 2:2A; Output Connector:5 Way DIN; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 94M6181
Product Name Psu, Desktop 42W Dual O/p; No. Of Outputs Xp Power
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.36 - Switch mode power supply - 783612301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details