XP Power AC DC Desktop, Wall Power Adapters AED70US19

Description
19V 70W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
19V 70W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - AED70US19-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
AED70US19-ND
AC DC Desktop, Wall Power Adapters AED70US19-ND
19V 70W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

19V 70W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Ac-Dc Converter, External Plug In, 1 O/p, 70W, 19V; Power Supply Approvals Xp Power - 72K7812 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 70W, 19V; Power Supply Approvals Xp Power
72K7812
Ac-Dc Converter, External Plug In, 1 O/p, 70W, 19V; Power Supply Approvals Xp Power 72K7812
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 70W, 19V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:70W; Output Voltage - Output 1:19V; Output Current - Output 1:3.7A; Output Voltage - Output 2:-; Frequency:63HzRoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 70W, 19V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:70W; Output Voltage - Output 1:19V; Output Current - Output 1:3.7A; Output Voltage - Output 2:-; Frequency:63HzRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number AED70US19-ND 72K7812
Product Name AC DC Desktop, Wall Power Adapters Ac-Dc Converter, External Plug In, 1 O/p, 70W, 19V; Power Supply Approvals Xp Power
Type 1 DC Power Supply; AC/DC Converter
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 19.0 volts
DC Output Voltage 19.0 volts 19.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply, Ac-Dc, 48V, 0.84A; Power Supply Approvals Advantech - 46AC8410 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details