XP Power AC DC Desktop, Wall Power Adapters AED70US12

Description
12V 66W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
12V 66W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - AED70US12-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
AED70US12-ND
AC DC Desktop, Wall Power Adapters AED70US12-ND
12V 66W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

12V 66W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Ac-Dc Converter, External Plug In, 1 O/p, 70W, 12V; Power Supply Approvals Xp Power - 71J0077 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 70W, 12V; Power Supply Approvals Xp Power
71J0077
Ac-Dc Converter, External Plug In, 1 O/p, 70W, 12V; Power Supply Approvals Xp Power 71J0077
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 70W, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:70W; Output Voltage - Output 1:12V; Output Current - Output 1:5.5A; Output Voltage - Output 2:-; Frequency:63HzRoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 70W, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:70W; Output Voltage - Output 1:12V; Output Current - Output 1:5.5A; Output Voltage - Output 2:-; Frequency:63HzRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number AED70US12-ND 71J0077
Product Name AC DC Desktop, Wall Power Adapters Ac-Dc Converter, External Plug In, 1 O/p, 70W, 12V; Power Supply Approvals Xp Power
Type 1 DC Power Supply; AC/DC Converter
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 12.0 volts
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details