XP Power AC DC Desktop, Wall Power Adapters AED45US05

Description
5V 30W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
5V 30W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - AED45US05-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
AED45US05-ND
AC DC Desktop, Wall Power Adapters AED45US05-ND
5V 30W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

5V 30W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adapter, Ac-Dc, 5V, 6A; Power Supply Approvals Xp Power - 94M6157 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 5V, 6A; Power Supply Approvals Xp Power
94M6157
Adapter, Ac-Dc, 5V, 6A; Power Supply Approvals Xp Power 94M6157
ADAPTER, AC-DC, 5V, 6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTER, AC-DC, 5V, 6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number AED45US05-ND 94M6157
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 5V, 6A; Power Supply Approvals Xp Power
Type 1 DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 5.0 volts
DC Output Voltage 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box - Linear Power Supplies 5V/12V Combinations -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details