XP Power AEB70 Series DC Power Supply AEB70US24

Description
AEB Series • 36-100 Watt • CEC2008 & EISA2007 Compliant • Low Profile • Single Outputs from 5 V to 48 V • High Power Density • 3 Year Warranty
Request a Quote Datasheet
Description
AEB Series • 36-100 Watt • CEC2008 & EISA2007 Compliant • Low Profile • Single Outputs from 5 V to 48 V • High Power Density • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEB70 Series DC Power Supply - AEB70US24 - XP Power
Sunnyvale, CA, USA
AEB70 Series DC Power Supply
AEB70US24
AEB70 Series DC Power Supply AEB70US24
AEB Series • 36-100 Watt • CEC2008 & EISA2007 Compliant • Low Profile • Single Outputs from 5 V to 48 V • High Power Density • 3 Year Warranty

AEB Series

• 36-100 Watt
• CEC2008 & EISA2007 Compliant
• Low Profile
• Single Outputs from 5 V to 48 V
• High Power Density
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - AEB70US24-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
AEB70US24-ND
AC DC Desktop, Wall Power Adapters AEB70US24-ND
24V 72W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

24V 72W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Ac-Dc Converter, External Plug In, 1 O/p, 72W, 3A, 24V; Power Supply Approvals Xp Power - 77M9132 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 72W, 3A, 24V; Power Supply Approvals Xp Power
77M9132
Ac-Dc Converter, External Plug In, 1 O/p, 72W, 3A, 24V; Power Supply Approvals Xp Power 77M9132
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 72W, 3A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:72W; Output Voltage - Output 1:24V; Output Current - Output 1:3A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 72W, 3A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:72W; Output Voltage - Output 1:24V; Output Current - Output 1:3A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number AEB70US24 AEB70US24-ND 77M9132
Product Name AEB70 Series DC Power Supply AC DC Desktop, Wall Power Adapters Ac-Dc Converter, External Plug In, 1 O/p, 72W, 3A, 24V; Power Supply Approvals Xp Power
Type DC Power Supply; AC / DC Adapter 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Wall Mount Desktop / Free Standing
Applications Instrumentation, Industrial
Operating Temperature 0 to 60 C (32 to 140 F) 0 to 60 C (32 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 150W 24V - 96PSO-A150W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details