XP Power AEB45 Series DC Power Supply AEB45US18

Description
AEB Series • 36-100 Watt • CEC2008 & EISA2007 Compliant • Low Profile • Single Outputs from 5 V to 48 V • High Power Density • 3 Year Warranty
Datasheet
Description
AEB Series • 36-100 Watt • CEC2008 & EISA2007 Compliant • Low Profile • Single Outputs from 5 V to 48 V • High Power Density • 3 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEB45 Series DC Power Supply - AEB45US18 - XP Power
Sunnyvale, CA, USA
AEB45 Series DC Power Supply
AEB45US18
AEB45 Series DC Power Supply AEB45US18
AEB Series • 36-100 Watt • CEC2008 & EISA2007 Compliant • Low Profile • Single Outputs from 5 V to 48 V • High Power Density • 3 Year Warranty

AEB Series

• 36-100 Watt
• CEC2008 & EISA2007 Compliant
• Low Profile
• Single Outputs from 5 V to 48 V
• High Power Density
• 3 Year Warranty

Supplier's Site Datasheet
Ac-Dc Converter, External Plug In, 1 O/p, 45W, 18V; Power Supply Approvals Xp Power - 12P6952 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 45W, 18V; Power Supply Approvals Xp Power
12P6952
Ac-Dc Converter, External Plug In, 1 O/p, 45W, 18V; Power Supply Approvals Xp Power 12P6952
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 45W, 18V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:45W; Output Voltage - Output 1:18V; Output Current - Output 1:2.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 45W, 18V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:45W; Output Voltage - Output 1:18V; Output Current - Output 1:2.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number AEB45US18 12P6952
Product Name AEB45 Series DC Power Supply Ac-Dc Converter, External Plug In, 1 O/p, 45W, 18V; Power Supply Approvals Xp Power
Type DC Power Supply; AC / DC Adapter DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Wall Mount
Applications Instrumentation, Industrial
Operating Temperature 0 to 60 C (32 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
AC/DC Adapters - 1217096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
View Details