XP Power AEB36 Series DC Power Supply AEB36US24

Description
AEB Series • 36-100 Watt • CEC2008 & EISA2007 Compliant • Low Profile • Single Outputs from 5 V to 48 V • High Power Density • 3 Year Warranty
Request a Quote Datasheet
Description
AEB Series • 36-100 Watt • CEC2008 & EISA2007 Compliant • Low Profile • Single Outputs from 5 V to 48 V • High Power Density • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEB36 Series DC Power Supply - AEB36US24 - XP Power
Sunnyvale, CA, USA
AEB36 Series DC Power Supply
AEB36US24
AEB36 Series DC Power Supply AEB36US24
AEB Series • 36-100 Watt • CEC2008 & EISA2007 Compliant • Low Profile • Single Outputs from 5 V to 48 V • High Power Density • 3 Year Warranty

AEB Series

• 36-100 Watt
• CEC2008 & EISA2007 Compliant
• Low Profile
• Single Outputs from 5 V to 48 V
• High Power Density
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - AEB36US24-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
AEB36US24-ND
AC DC Desktop, Wall Power Adapters AEB36US24-ND
24V 36W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

24V 36W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Ac-Dc Converter, External Plug In, 1 O/p, 36W, 24V; Power Supply Approvals Xp Power - 12P6948 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 36W, 24V; Power Supply Approvals Xp Power
12P6948
Ac-Dc Converter, External Plug In, 1 O/p, 36W, 24V; Power Supply Approvals Xp Power 12P6948
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 36W, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:24V; Output Current - Output 1:1.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 36W, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:24V; Output Current - Output 1:1.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number AEB36US24 AEB36US24-ND 12P6948
Product Name AEB36 Series DC Power Supply AC DC Desktop, Wall Power Adapters Ac-Dc Converter, External Plug In, 1 O/p, 36W, 24V; Power Supply Approvals Xp Power
Type DC Power Supply; AC / DC Adapter 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Wall Mount Desktop / Free Standing
Applications Instrumentation, Industrial
Operating Temperature 0 to 60 C (32 to 140 F) 0 to 60 C (32 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 15V C14 DC Plug 180° (Medical use) - 96PSA-A63W15V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details