XP Power AEB100 Series DC Power Supply AEB100PS12

Description
AEB100 Series 36-100 Watts • CEC2008 & EISA2007 Compliant • Low Profile • Single Outputs from 5 V to 48 V • High Power Density • Universal Input • China Compulsory Certfication (CCC) Qualified • 3 Year Warranty
Request a Quote Datasheet
Description
AEB100 Series 36-100 Watts • CEC2008 & EISA2007 Compliant • Low Profile • Single Outputs from 5 V to 48 V • High Power Density • Universal Input • China Compulsory Certfication (CCC) Qualified • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AEB100 Series DC Power Supply - AEB100PS12 - XP Power
Sunnyvale, CA, USA
AEB100 Series DC Power Supply
AEB100PS12
AEB100 Series DC Power Supply AEB100PS12
AEB100 Series 36-100 Watts • CEC2008 & EISA2007 Compliant • Low Profile • Single Outputs from 5 V to 48 V • High Power Density • Universal Input • China Compulsory Certfication (CCC) Qualified • 3 Year Warranty

AEB100 Series

36-100 Watts

• CEC2008 & EISA2007 Compliant
• Low Profile
• Single Outputs from 5 V to 48 V
• High Power Density
• Universal Input
• China Compulsory Certfication (CCC) Qualified
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - AEB100PS12-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
AEB100PS12-ND
AC DC Desktop, Wall Power Adapters AEB100PS12-ND
12V 100W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

12V 100W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet

Technical Specifications

  XP Power DigiKey
Product Category Power Supplies Power Supplies
Product Number AEB100PS12 AEB100PS12-ND
Product Name AEB100 Series DC Power Supply AC DC Desktop, Wall Power Adapters
Type DC Power Supply; AC / DC Adapter 1
Technology Switching Power Supply
Form Factor Wall Mount Desktop / Free Standing
Applications Instrumentation, Industrial
Operating Temperature 0 to 60 C (32 to 140 F) 0 to 60 C (32 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

UDP3305C 3Ch Advanced-Series Programmable Linear DC Power Supply - UDP3305C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1384-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5082X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details