XP Power Ac/dc Open Frame Power Supply, Compact, Adjustable, Fixed, 90 V, 264 V, 60 W, 24 V, 2.5 A Rohs Compliant Xp Power ACS60US24

Description
AC/DC Open Frame Power Supply, Compact, Adjustable, Fixed, 90 V, 264 V, 60 W, 24 V, 2.5 A RoHS Compliant: Yes
Datasheet
Description
AC/DC Open Frame Power Supply, Compact, Adjustable, Fixed, 90 V, 264 V, 60 W, 24 V, 2.5 A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac/dc Open Frame Power Supply, Compact, Adjustable, Fixed, 90 V, 264 V, 60 W, 24 V, 2.5 A Rohs Compliant Xp Power - 86K8545 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Compact, Adjustable, Fixed, 90 V, 264 V, 60 W, 24 V, 2.5 A Rohs Compliant Xp Power
86K8545
Ac/dc Open Frame Power Supply, Compact, Adjustable, Fixed, 90 V, 264 V, 60 W, 24 V, 2.5 A Rohs Compliant Xp Power 86K8545
AC/DC Open Frame Power Supply, Compact, Adjustable, Fixed, 90 V, 264 V, 60 W, 24 V, 2.5 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Compact, Adjustable, Fixed, 90 V, 264 V, 60 W, 24 V, 2.5 A RoHS Compliant: Yes

Supplier's Site Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 60W, 2.5A, 24V; Power Supply Approvals Xp Power - 04R8199 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 60W, 2.5A, 24V; Power Supply Approvals Xp Power
04R8199
Ac-Dc Converter, Open Frame, 1 O/p, 60W, 2.5A, 24V; Power Supply Approvals Xp Power 04R8199
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 60W, 2.5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:90V AC to 264V AC; Height:1.2" RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 60W, 2.5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:90V AC to 264V AC; Height:1.2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 86K8545 04R8199
Product Name Ac/dc Open Frame Power Supply, Compact, Adjustable, Fixed, 90 V, 264 V, 60 W, 24 V, 2.5 A Rohs Compliant Xp Power Ac-Dc Converter, Open Frame, 1 O/p, 60W, 2.5A, 24V; Power Supply Approvals Xp Power
Type DC Power Supply DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Psu, Enclosed, Panel Mount, 24V, 3A; Power Supply Approvals Advantech - 59M8805 - Newark, An Avnet Company
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details