XP Power Power Supply, Ac-Dc, 5V, 6A; Power Supply Approvals Xp Power ACS40US05

Description
POWER SUPPLY, AC-DC, 5V, 6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Fixed RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 5V, 6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Fixed RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 5V, 6A; Power Supply Approvals Xp Power - 96K6104 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 6A; Power Supply Approvals Xp Power
96K6104
Power Supply, Ac-Dc, 5V, 6A; Power Supply Approvals Xp Power 96K6104
POWER SUPPLY, AC-DC, 5V, 6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Fixed RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Fixed RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 96K6104
Product Name Power Supply, Ac-Dc, 5V, 6A; Power Supply Approvals Xp Power
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Bench Power Supplies - 1025991 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 80.0 volts
DC Output Current 10 amps
View Details