XP Power AC DC Desktop, Wall Power Adapters ACM36US36

Description
36V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
Request a Quote Datasheet
Description
36V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-4475-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-4475-ND
AC DC Desktop, Wall Power Adapters 1470-4475-ND
36V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

36V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

Buy Now Datasheet
Adaptor, Medical, Ac-Dc, 36V, 1A; No. Of Outputs Xp Power - 42AC9836 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Medical, Ac-Dc, 36V, 1A; No. Of Outputs Xp Power
42AC9836
Adaptor, Medical, Ac-Dc, 36V, 1A; No. Of Outputs Xp Power 42AC9836
ADAPTOR, MEDICAL, AC-DC, 36V, 1A; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:36V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug RoHS Compliant: Yes

ADAPTOR, MEDICAL, AC-DC, 36V, 1A; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:36V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug RoHS Compliant: Yes

Supplier's Site
Adaptor, Medical, Ac-Dc, 36V, 1A; Power Supply Approvals Xp Power - 43AC1942 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Medical, Ac-Dc, 36V, 1A; Power Supply Approvals Xp Power
43AC1942
Adaptor, Medical, Ac-Dc, 36V, 1A; Power Supply Approvals Xp Power 43AC1942
ADAPTOR, MEDICAL, AC-DC, 36V, 1A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:36V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Input Voltage AC Min:90VRoHS Compliant: Yes

ADAPTOR, MEDICAL, AC-DC, 36V, 1A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:36V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Input Voltage AC Min:90VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-4475-ND 42AC9836 43AC1942
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Medical, Ac-Dc, 36V, 1A; No. Of Outputs Xp Power Adaptor, Medical, Ac-Dc, 36V, 1A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 36.0 volts
DC Output Voltage 36.0 volts 36.0 volts 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details