XP Power Adaptor, Medical, Ac-Dc, 24V, 1.5A; No. Of Outputs Xp Power ACM36US24

Description
ADAPTOR, MEDICAL, AC-DC, 24V, 1.5A; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:24V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug RoHS Compliant: Yes
Datasheet
Description
ADAPTOR, MEDICAL, AC-DC, 24V, 1.5A; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:24V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adaptor, Medical, Ac-Dc, 24V, 1.5A; No. Of Outputs Xp Power - 42AC9834 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Medical, Ac-Dc, 24V, 1.5A; No. Of Outputs Xp Power
42AC9834
Adaptor, Medical, Ac-Dc, 24V, 1.5A; No. Of Outputs Xp Power 42AC9834
ADAPTOR, MEDICAL, AC-DC, 24V, 1.5A; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:24V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug RoHS Compliant: Yes

ADAPTOR, MEDICAL, AC-DC, 24V, 1.5A; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:24V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42AC9834
Product Name Adaptor, Medical, Ac-Dc, 24V, 1.5A; No. Of Outputs Xp Power
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-103-454-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers