XP Power AC DC Desktop, Wall Power Adapters ACM36US18

Description
18V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
Request a Quote Datasheet
Description
18V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-4472-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-4472-ND
AC DC Desktop, Wall Power Adapters 1470-4472-ND
18V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

18V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

Buy Now Datasheet
Adaptor, Medical, Ac-Dc, 18V, 2A; Power Supply Approvals Xp Power - 43AC1939 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Medical, Ac-Dc, 18V, 2A; Power Supply Approvals Xp Power
43AC1939
Adaptor, Medical, Ac-Dc, 18V, 2A; Power Supply Approvals Xp Power 43AC1939
ADAPTOR, MEDICAL, AC-DC, 18V, 2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:18V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Input Voltage AC Min:90VRoHS Compliant: Yes

ADAPTOR, MEDICAL, AC-DC, 18V, 2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:18V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Input Voltage AC Min:90VRoHS Compliant: Yes

Supplier's Site Datasheet
Adaptor, Medical, Ac-Dc, 18V, 2A; No. Of Outputs Xp Power - 42AC9833 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Medical, Ac-Dc, 18V, 2A; No. Of Outputs Xp Power
42AC9833
Adaptor, Medical, Ac-Dc, 18V, 2A; No. Of Outputs Xp Power 42AC9833
ADAPTOR, MEDICAL, AC-DC, 18V, 2A; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:18V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug RoHS Compliant: Yes

ADAPTOR, MEDICAL, AC-DC, 18V, 2A; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:18V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-4472-ND 43AC1939 42AC9833
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Medical, Ac-Dc, 18V, 2A; Power Supply Approvals Xp Power Adaptor, Medical, Ac-Dc, 18V, 2A; No. Of Outputs Xp Power
Type Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 18.0 volts
DC Output Voltage 18.0 volts 18.0 volts 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 Lockable DC Plug - 96PSA-A36W12W7-5 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details