XP Power AC DC Desktop, Wall Power Adapters ACM36US15

Description
15V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
Request a Quote Datasheet
Description
15V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-4471-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-4471-ND
AC DC Desktop, Wall Power Adapters 1470-4471-ND
15V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

15V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

Buy Now Datasheet
Adaptor, Medical, Ac-Dc, 15V, 2.4A; No. Of Outputs Xp Power - 42AC9832 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Medical, Ac-Dc, 15V, 2.4A; No. Of Outputs Xp Power
42AC9832
Adaptor, Medical, Ac-Dc, 15V, 2.4A; No. Of Outputs Xp Power 42AC9832
ADAPTOR, MEDICAL, AC-DC, 15V, 2.4A; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:15V; Output Current - Output 1:2.4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug RoHS Compliant: Yes

ADAPTOR, MEDICAL, AC-DC, 15V, 2.4A; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:15V; Output Current - Output 1:2.4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4471-ND 42AC9832
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Medical, Ac-Dc, 15V, 2.4A; No. Of Outputs Xp Power
Type Medical Power Supply; 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 15.0 volts
DC Output Voltage 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
1.5 - 30W DC-DC Converters - CCG10-24-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details