XP Power AC-DC Power Supplies ACM18US24

Description
Green XP Power Energy Efficiency Level VI European CoC Tier 2 Medical and ITE Approvals Interchangeable Mains Connectors Optional White Versions Output Voltages from 5 V to 12 V (ACM18: 5 V to 24 V) Class II Construction 3 Years Warranty
Request a Quote Datasheet
Description
Green XP Power Energy Efficiency Level VI European CoC Tier 2 Medical and ITE Approvals Interchangeable Mains Connectors Optional White Versions Output Voltages from 5 V to 12 V (ACM18: 5 V to 24 V) Class II Construction 3 Years Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - ACM18US24 - XP Power
Sunnyvale, CA, USA
AC-DC Power Supplies
ACM18US24
AC-DC Power Supplies ACM18US24
Green XP Power Energy Efficiency Level VI European CoC Tier 2 Medical and ITE Approvals Interchangeable Mains Connectors Optional White Versions Output Voltages from 5 V to 12 V (ACM18: 5 V to 24 V) Class II Construction 3 Years Warranty

Green XP Power

  • Energy Efficiency Level VI
  • European CoC Tier 2
  • Medical and ITE Approvals
  • Interchangeable Mains Connectors
  • Optional White Versions
  • Output Voltages from 5 V to 12 V (ACM18: 5 V to 24 V)
  • Class II Construction
  • 3 Years Warranty
Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-3953-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-3953-ND
AC DC Desktop, Wall Power Adapters 1470-3953-ND
24V 18W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

24V 18W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

Buy Now Datasheet
Wall Mount Adaptor, Ac-Dc, 24V, 18W; Power Supply Approvals Xp Power - 01AC0427 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Adaptor, Ac-Dc, 24V, 18W; Power Supply Approvals Xp Power
01AC0427
Wall Mount Adaptor, Ac-Dc, 24V, 18W; Power Supply Approvals Xp Power 01AC0427
WALL MOUNT ADAPTOR, AC-DC, 24V, 18W; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:24V; Output Current - Output 1:750mA; Output Voltage - Output 2:- RoHS Compliant: Yes

WALL MOUNT ADAPTOR, AC-DC, 24V, 18W; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:24V; Output Current - Output 1:750mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ACM18US24 1470-3953-ND 01AC0427
Product Name AC-DC Power Supplies AC DC Desktop, Wall Power Adapters Wall Mount Adaptor, Ac-Dc, 24V, 18W; Power Supply Approvals Xp Power
Type AC / DC Adapter Medical Power Supply; 1 DC Power Supply
Form Factor Wall Mount Wall Mount
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F) 0 to 60 C (32 to 140 F)
DC Output Voltage 24.0 volts 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-03S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details