XP Power AC-DC Power Supplies ACM12US18

Description
Green XP Power Energy Efficiency Level VI European CoC Tier 2 Medical and ITE Approvals Interchangeable Mains Connectors Optional White Versions Output Voltages from 5 V to 12 V (ACM18: 5 V to 24 V) Class II Construction 3 Years Warranty
Request a Quote Datasheet
Description
Green XP Power Energy Efficiency Level VI European CoC Tier 2 Medical and ITE Approvals Interchangeable Mains Connectors Optional White Versions Output Voltages from 5 V to 12 V (ACM18: 5 V to 24 V) Class II Construction 3 Years Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - ACM12US18 - XP Power
Sunnyvale, CA, USA
AC-DC Power Supplies
ACM12US18
AC-DC Power Supplies ACM12US18
Green XP Power Energy Efficiency Level VI European CoC Tier 2 Medical and ITE Approvals Interchangeable Mains Connectors Optional White Versions Output Voltages from 5 V to 12 V (ACM18: 5 V to 24 V) Class II Construction 3 Years Warranty

Green XP Power

  • Energy Efficiency Level VI
  • European CoC Tier 2
  • Medical and ITE Approvals
  • Interchangeable Mains Connectors
  • Optional White Versions
  • Output Voltages from 5 V to 12 V (ACM18: 5 V to 24 V)
  • Class II Construction
  • 3 Years Warranty
Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-4400-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-4400-ND
AC DC Desktop, Wall Power Adapters 1470-4400-ND
18V 12W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

18V 12W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

Buy Now Datasheet
Adaptor, Medical, Ac-Dc, 18V, 1A; Power Supply Approvals Xp Power - 31AC5977 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Medical, Ac-Dc, 18V, 1A; Power Supply Approvals Xp Power
31AC5977
Adaptor, Medical, Ac-Dc, 18V, 1A; Power Supply Approvals Xp Power 31AC5977
ADAPTOR, MEDICAL, AC-DC, 18V, 1A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage - Output 1:18V; Output Current - Output 1:666mA; Output Voltage - Output 2:- RoHS Compliant: Yes

ADAPTOR, MEDICAL, AC-DC, 18V, 1A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage - Output 1:18V; Output Current - Output 1:666mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Adaptor, Medical, Ac-Dc, 18V, 1A; No. Of Outputs Xp Power - 14AC6452 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Medical, Ac-Dc, 18V, 1A; No. Of Outputs Xp Power
14AC6452
Adaptor, Medical, Ac-Dc, 18V, 1A; No. Of Outputs Xp Power 14AC6452
ADAPTOR, MEDICAL, AC-DC, 18V, 1A; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage - Output 1:18V; Output Current - Output 1:666mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug RoHS Compliant: Yes

ADAPTOR, MEDICAL, AC-DC, 18V, 1A; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage - Output 1:18V; Output Current - Output 1:666mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ACM12US18 1470-4400-ND 31AC5977
Product Name AC-DC Power Supplies AC DC Desktop, Wall Power Adapters Adaptor, Medical, Ac-Dc, 18V, 1A; Power Supply Approvals Xp Power
Type AC / DC Adapter Medical Power Supply; 1 DC Power Supply
Form Factor Wall Mount Wall Mount
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F) -5 to 60 C (23 to 140 F)
DC Output Voltage 18.0 volts 18.0 volts 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
120/960W DIN-Rail power supplies - DRB120-24-3-A6 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
2 suppliers