XP Power DC DC Converters A50P-5

Description
High Voltage - Isolated Module DC DC Converter 1 Output 5000V 200µA 0.7V - 5V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 5000V 200µA 0.7V - 5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3201-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3201-ND
DC DC Converters 1470-3201-ND
High Voltage - Isolated Module DC DC Converter 1 Output 5000V 200µA 0.7V - 5V Input

High Voltage - Isolated Module DC DC Converter 1 Output 5000V 200µA 0.7V - 5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - A50P-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
A50P-5
Power Supplies - Board Mount - DC DC Converters A50P-5
DC DC CONVERTER 5000V 1W

DC DC CONVERTER 5000V 1W

Supplier's Site
Dc-Dc Converter, 5Kv, 200Ua; No. Of Outputs Xp Power - 84Y5637 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5Kv, 200Ua; No. Of Outputs Xp Power
84Y5637
Dc-Dc Converter, 5Kv, 200Ua; No. Of Outputs Xp Power 84Y5637
DC-DC CONVERTER, 5KV, 200UA; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:5kV; Output Current - Output 1:200µA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:A Series; RoHS Compliant: NA

DC-DC CONVERTER, 5KV, 200UA; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:5kV; Output Current - Output 1:200µA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:A Series; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3201-ND A50P-5 84Y5637
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 5Kv, 200Ua; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 75 C (-13 to 167 F) -25 to 75 C (-13 to 167 F)
DC Input Voltage 0.7 to 5.0 volts
Technology Switching Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6897-ea-pu-10920-250-6u-wc-32116 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 250 amps
View Details
Mini Encapsulated - PC Board Mounting, Switching Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Board Mount; DIN Rail; Wall Mount
View Details