XP Power DC DC Converters A15P-5

Description
High Voltage - Isolated Module DC DC Converter 1 Output 1500V 670µA 0.7V - 5V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 1500V 670µA 0.7V - 5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3195-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3195-ND
DC DC Converters 1470-3195-ND
High Voltage - Isolated Module DC DC Converter 1 Output 1500V 670µA 0.7V - 5V Input

High Voltage - Isolated Module DC DC Converter 1 Output 1500V 670µA 0.7V - 5V Input

Buy Now Datasheet
Dc-Dc Converter, 1.5Kv, 660Ua; No. Of Outputs Xp Power - 84Y5631 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1.5Kv, 660Ua; No. Of Outputs Xp Power
84Y5631
Dc-Dc Converter, 1.5Kv, 660Ua; No. Of Outputs Xp Power 84Y5631
DC-DC CONVERTER, 1.5KV, 660UA; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:1.5kV; Output Current - Output 1:660µA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:A Series; RoHS Compliant: Yes

DC-DC CONVERTER, 1.5KV, 660UA; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:1.5kV; Output Current - Output 1:660µA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:A Series; RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 1.5Kv, 660Ua; High Voltage Power Supply Type Xp Power - 78Y6037 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1.5Kv, 660Ua; High Voltage Power Supply Type Xp Power
78Y6037
Dc-Dc Converter, 1.5Kv, 660Ua; High Voltage Power Supply Type Xp Power 78Y6037
DC-DC CONVERTER, 1.5KV, 660UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:660µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 1.5KV, 660UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:660µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3195-ND 84Y5631 78Y6037
Product Name DC DC Converters Dc-Dc Converter, 1.5Kv, 660Ua; No. Of Outputs Xp Power Dc-Dc Converter, 1.5Kv, 660Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 75 C (-13 to 167 F)
DC Input Voltage 0.7 to 5.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data