XP Power DC DC Converters A02P-5

Description
High Voltage - Isolated Module DC DC Converter 1 Output 200V 5mA 0.7V - 5V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 200V 5mA 0.7V - 5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3179-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3179-ND
DC DC Converters 1470-3179-ND
High Voltage - Isolated Module DC DC Converter 1 Output 200V 5mA 0.7V - 5V Input

High Voltage - Isolated Module DC DC Converter 1 Output 200V 5mA 0.7V - 5V Input

Buy Now Datasheet
Dc-Dc Converter, 200V, 5000Ua; High Voltage Power Supply Type Xp Power - 78Y6020 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 200V, 5000Ua; High Voltage Power Supply Type Xp Power
78Y6020
Dc-Dc Converter, 200V, 5000Ua; High Voltage Power Supply Type Xp Power 78Y6020
DC-DC CONVERTER, 200V, 5000UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:5mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 200V, 5000UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:5mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 200V, 5000Ua; No. Of Outputs Xp Power - 84Y5614 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 200V, 5000Ua; No. Of Outputs Xp Power
84Y5614
Dc-Dc Converter, 200V, 5000Ua; No. Of Outputs Xp Power 84Y5614
DC-DC CONVERTER, 200V, 5000UA; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:200V; Output Current - Output 1:5mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:A Series; RoHS Compliant: Yes

DC-DC CONVERTER, 200V, 5000UA; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:200V; Output Current - Output 1:5mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:A Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3179-ND 78Y6020 84Y5614
Product Name DC DC Converters Dc-Dc Converter, 200V, 5000Ua; High Voltage Power Supply Type Xp Power Dc-Dc Converter, 200V, 5000Ua; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 75 C (-13 to 167 F)
DC Output Current 0.0050 amps 0.0050 amps 0.0050 amps
DC Input Voltage 0.7 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS PS/2 250W ATX Power Supply - PS8-250ATX-NB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / KC / KC EMC
DC Output Voltage 12.0 volts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details