Xoxide Silverstone Kublai Series Case KL01 - Black 9469

Description
Tailor-made for the PC enthusiast who demands a perfect balance of cooling, style, and overall system performance, the Silverstone Kublai Series KL01 Case is the perfect chassis for any serious modder or gaming enthusiast. Possessing many features from their classic Temjin series, this sleek black Silverstone Kublai Series KL01 Case is constructed of a steel body and an aluminum front panel, and exudes a gorgeous design that seamlessly blends well-crafted external aesthetics and structural rigidity. At the top of the chassis, you'll find a uniquely extruded aluminum panel that boasts an eye-catching blue LED and hair-line surface...an innovative feature that will make your fellow modders take instant notice to your new tower. On the exterior, you'll find a perforated expansion slot cover that's designed to improve the cooling of your graphics card. The cooling layout within the KL01's interior space boasts two 120mm fans, thanks to a chassis that's highly organized and tuned to deliver great cooling performance for any modern components. Add a series of highly flexible drive storage options and you have a mid tower chassis that's sure to be a great enclosure for your next big overclocked system. Case Size: Mid Tower Fans: 2 x 120mm Fans Material: SECC, Aluminum Dimensions: 206mm x 432mm x 480mm Side Panel: Solid Drive Bays: 5 x 5.25" / 1 x 3.5" / 4 x Hidden 3.5" Expansion Slots: 7 I/O Ports: 2 x USB 2.0, 1 x Firewire, Audio Motherboard Support: ATX, Micro ATX Power Supply: Optional Features: Mid-size Tower Chassis Design (Offers All-Around Integration) Gorgeous Aluminum Front Door Finish & Construction Equipped w/ Dual 120mm Fans (Provides Exceptional Cooling) Perforated Expansion Slot Cover (Improves Cooling of Graphics Card) Front Door & Panel w/ Vents (Enhancing Cooling Performance) Ultra-Flexible Drive Storage Options Specifications Model: SST-KL01B (Black) Material: 3.0mm Aluminum Front Door & SECC Body Motherboard: ATX, Micro ATX Drive Bays: 5 x External 5.25" (8 without HD Cage) 1 x External 3.5" 4 x Internal 3.5" (Vibration Dampening) Cooling System: Front: 1 x 120mm intake
Description
Tailor-made for the PC enthusiast who demands a perfect balance of cooling, style, and overall system performance, the Silverstone Kublai Series KL01 Case is the perfect chassis for any serious modder or gaming enthusiast. Possessing many features from their classic Temjin series, this sleek black Silverstone Kublai Series KL01 Case is constructed of a steel body and an aluminum front panel, and exudes a gorgeous design that seamlessly blends well-crafted external aesthetics and structural rigidity. At the top of the chassis, you'll find a uniquely extruded aluminum panel that boasts an eye-catching blue LED and hair-line surface...an innovative feature that will make your fellow modders take instant notice to your new tower. On the exterior, you'll find a perforated expansion slot cover that's designed to improve the cooling of your graphics card. The cooling layout within the KL01's interior space boasts two 120mm fans, thanks to a chassis that's highly organized and tuned to deliver great cooling performance for any modern components. Add a series of highly flexible drive storage options and you have a mid tower chassis that's sure to be a great enclosure for your next big overclocked system. Case Size: Mid Tower Fans: 2 x 120mm Fans Material: SECC, Aluminum Dimensions: 206mm x 432mm x 480mm Side Panel: Solid Drive Bays: 5 x 5.25" / 1 x 3.5" / 4 x Hidden 3.5" Expansion Slots: 7 I/O Ports: 2 x USB 2.0, 1 x Firewire, Audio Motherboard Support: ATX, Micro ATX Power Supply: Optional Features: Mid-size Tower Chassis Design (Offers All-Around Integration) Gorgeous Aluminum Front Door Finish & Construction Equipped w/ Dual 120mm Fans (Provides Exceptional Cooling) Perforated Expansion Slot Cover (Improves Cooling of Graphics Card) Front Door & Panel w/ Vents (Enhancing Cooling Performance) Ultra-Flexible Drive Storage Options Specifications Model: SST-KL01B (Black) Material: 3.0mm Aluminum Front Door & SECC Body Motherboard: ATX, Micro ATX Drive Bays: 5 x External 5.25" (8 without HD Cage) 1 x External 3.5" 4 x Internal 3.5" (Vibration Dampening) Cooling System: Front: 1 x 120mm intake

Suppliers

Company
Product
Description
Supplier Links
Silverstone Kublai Series Case KL01 - Black - 9469 - Xoxide
Malvern, PA, USA
Silverstone Kublai Series Case KL01 - Black
9469
Silverstone Kublai Series Case KL01 - Black 9469
Tailor-made for the PC enthusiast who demands a perfect balance of cooling, style, and overall system performance, the Silverstone Kublai Series KL01 Case is the perfect chassis for any serious modder or gaming enthusiast. Possessing many features from their classic Temjin series, this sleek black Silverstone Kublai Series KL01 Case is constructed of a steel body and an aluminum front panel, and exudes a gorgeous design that seamlessly blends well-crafted external aesthetics and structural rigidity. At the top of the chassis, you'll find a uniquely extruded aluminum panel that boasts an eye-catching blue LED and hair-line surface...an innovative feature that will make your fellow modders take instant notice to your new tower. On the exterior, you'll find a perforated expansion slot cover that's designed to improve the cooling of your graphics card. The cooling layout within the KL01's interior space boasts two 120mm fans, thanks to a chassis that's highly organized and tuned to deliver great cooling performance for any modern components. Add a series of highly flexible drive storage options and you have a mid tower chassis that's sure to be a great enclosure for your next big overclocked system. Case Size: Mid Tower Fans: 2 x 120mm Fans Material: SECC, Aluminum Dimensions: 206mm x 432mm x 480mm Side Panel: Solid Drive Bays: 5 x 5.25" / 1 x 3.5" / 4 x Hidden 3.5" Expansion Slots: 7 I/O Ports: 2 x USB 2.0, 1 x Firewire, Audio Motherboard Support: ATX, Micro ATX Power Supply: Optional Features: Mid-size Tower Chassis Design (Offers All-Around Integration) Gorgeous Aluminum Front Door Finish & Construction Equipped w/ Dual 120mm Fans (Provides Exceptional Cooling) Perforated Expansion Slot Cover (Improves Cooling of Graphics Card) Front Door & Panel w/ Vents (Enhancing Cooling Performance) Ultra-Flexible Drive Storage Options Specifications Model: SST-KL01B (Black) Material: 3.0mm Aluminum Front Door & SECC Body Motherboard: ATX, Micro ATX Drive Bays: 5 x External 5.25" (8 without HD Cage) 1 x External 3.5" 4 x Internal 3.5" (Vibration Dampening) Cooling System: Front: 1 x 120mm intake

Tailor-made for the PC enthusiast who demands a perfect balance of cooling, style, and overall system performance, the Silverstone Kublai Series KL01 Case is the perfect chassis for any serious modder or gaming enthusiast.
Possessing many features from their classic Temjin series, this sleek black Silverstone Kublai Series KL01 Case is constructed of a steel body and an aluminum front panel, and exudes a gorgeous design that seamlessly blends well-crafted external aesthetics and structural rigidity. At the top of the chassis, you'll find a uniquely extruded aluminum panel that boasts an eye-catching blue LED and hair-line surface...an innovative feature that will make your fellow modders take instant notice to your new tower.
On the exterior, you'll find a perforated expansion slot cover that's designed to improve the cooling of your graphics card. The cooling layout within the KL01's interior space boasts two 120mm fans, thanks to a chassis that's highly organized and tuned to deliver great cooling performance for any modern components. Add a series of highly flexible drive storage options and you have a mid tower chassis that's sure to be a great enclosure for your next big overclocked system.

Case Size:Mid TowerFans:2 x 120mm Fans
Material:SECC, AluminumDimensions:206mm x 432mm x 480mm
Side Panel:SolidDrive Bays:5 x 5.25" / 1 x 3.5" / 4 x Hidden 3.5"
Expansion Slots:7I/O Ports:2 x USB 2.0, 1 x Firewire, Audio
Motherboard Support:ATX, Micro ATXPower Supply:Optional

Features:

  • Mid-size Tower Chassis Design (Offers All-Around Integration)
  • Gorgeous Aluminum Front Door Finish & Construction
  • Equipped w/ Dual 120mm Fans (Provides Exceptional Cooling)
  • Perforated Expansion Slot Cover (Improves Cooling of Graphics Card)
  • Front Door & Panel w/ Vents (Enhancing Cooling Performance)
  • Ultra-Flexible Drive Storage Options

Specifications

  • Model: SST-KL01B (Black)
  • Material: 3.0mm Aluminum Front Door & SECC Body
  • Motherboard: ATX, Micro ATX
  • Drive Bays:
    • 5 x External 5.25" (8 without HD Cage)
    • 1 x External 3.5"
    • 4 x Internal 3.5" (Vibration Dampening)
  • Cooling System:
    • Front: 1 x 120mm intake
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 9469
Product Name Silverstone Kublai Series Case KL01 - Black
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 2878264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 3.82 inch (97 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details