RS Components, Ltd. Transit Cases 288681

Description
Waterproof Tool Case
Request a Quote
Description
Waterproof Tool Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transit Cases - 288681 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transit Cases
288681
Transit Cases 288681
Waterproof Tool Case

Waterproof Tool Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 288681
Product Name Transit Cases
Material Plastic; Copolymer
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 244746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 3.15 inch (80 mm)
Length 7.87 inch (200 mm)
View Details
Instrument Cases - 1981388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 7.48 inch (190 mm)
Length 2.76 inch (70 mm)
View Details
Transit Cases - 2875154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Recycled Resin
Height 4.37 inch (111 mm)
View Details
Instrument Cases - 1951545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.77 inch (45 mm)
Length 3.15 inch (80 mm)
View Details