Xoxide SilverStone Lascala SST-LC03 Desktop Case (Silver) 9413

Description
For those wanting to save some space, a desktop case unit is great. The SilverStone Lascala SST-LC03 desktop case is sleek and stylish with drive bays hidden behind fold down panels. These bays include two 5.25" bays, two 3.5" bays and two 3.5" hidden bays. Behind these fold down panels also reveal the front side USB, IEEE 1394, and audio ports making adding devices very easy. User friendly tool-less assembly/disassembly makes for easy maintenance or expansion. The stream-lined styling along with the hi-tech capability makes this desktop perfect for the professional individual. Case Type: Desktop Fans: 1 x 60mm Rear Fan Material: 1.0 SECC, Aluminum Dimensions: 16.7" x 16.2" x 6.3" Side Panel: Solid Drive Bays: External: 2 x 5.25", 2 x 3.5" Internal: 2 x 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB, 1 x Firewire, 2 x Audio Motherboard Support: ATX , Micro ATX Power Supply: Optional Specifications Material: Aluminum Front Panel, 1.5 Aluminum Body Motherboards: Standard ATX , Micro ATX Drive Bay: 2 x 5.25", 2 x 3.5" (Exposed) / 3.5" x 4 (Hidden) Cooling System: Rear: 1 x 80mm (2050rpm) Expansion Slots: 7 I/O Ports: 2 x USB2.0, 1394, Firewire, Earphone Jack, MIC Power Supply: Optional Standard PS2 Power Supply Net Weight: 4.54kg Gross Weight: 6.34kg Dimensions: 425mm(W)x159mm(H)x45 0mm(D) Please Note: The 420 Watt Raidmax Power Supply and 500 Watt Aspire UV Reactive Power Supplies will not fit into this case due to fittings and/or space limitations. Sorry for any inconveniences, you can choose from any of the power supplies below for this case, as they will all fit properly.
Description
For those wanting to save some space, a desktop case unit is great. The SilverStone Lascala SST-LC03 desktop case is sleek and stylish with drive bays hidden behind fold down panels. These bays include two 5.25" bays, two 3.5" bays and two 3.5" hidden bays. Behind these fold down panels also reveal the front side USB, IEEE 1394, and audio ports making adding devices very easy. User friendly tool-less assembly/disassembly makes for easy maintenance or expansion. The stream-lined styling along with the hi-tech capability makes this desktop perfect for the professional individual. Case Type: Desktop Fans: 1 x 60mm Rear Fan Material: 1.0 SECC, Aluminum Dimensions: 16.7" x 16.2" x 6.3" Side Panel: Solid Drive Bays: External: 2 x 5.25", 2 x 3.5" Internal: 2 x 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB, 1 x Firewire, 2 x Audio Motherboard Support: ATX , Micro ATX Power Supply: Optional Specifications Material: Aluminum Front Panel, 1.5 Aluminum Body Motherboards: Standard ATX , Micro ATX Drive Bay: 2 x 5.25", 2 x 3.5" (Exposed) / 3.5" x 4 (Hidden) Cooling System: Rear: 1 x 80mm (2050rpm) Expansion Slots: 7 I/O Ports: 2 x USB2.0, 1394, Firewire, Earphone Jack, MIC Power Supply: Optional Standard PS2 Power Supply Net Weight: 4.54kg Gross Weight: 6.34kg Dimensions: 425mm(W)x159mm(H)x45 0mm(D) Please Note: The 420 Watt Raidmax Power Supply and 500 Watt Aspire UV Reactive Power Supplies will not fit into this case due to fittings and/or space limitations. Sorry for any inconveniences, you can choose from any of the power supplies below for this case, as they will all fit properly.

Suppliers

Company
Product
Description
Supplier Links
SilverStone Lascala SST-LC03 Desktop Case (Silver) - 9413 - Xoxide
Malvern, PA, USA
SilverStone Lascala SST-LC03 Desktop Case (Silver)
9413
SilverStone Lascala SST-LC03 Desktop Case (Silver) 9413
For those wanting to save some space, a desktop case unit is great. The SilverStone Lascala SST-LC03 desktop case is sleek and stylish with drive bays hidden behind fold down panels. These bays include two 5.25" bays, two 3.5" bays and two 3.5" hidden bays. Behind these fold down panels also reveal the front side USB, IEEE 1394, and audio ports making adding devices very easy. User friendly tool-less assembly/disassembly makes for easy maintenance or expansion. The stream-lined styling along with the hi-tech capability makes this desktop perfect for the professional individual. Case Type: Desktop Fans: 1 x 60mm Rear Fan Material: 1.0 SECC, Aluminum Dimensions: 16.7" x 16.2" x 6.3" Side Panel: Solid Drive Bays: External: 2 x 5.25", 2 x 3.5" Internal: 2 x 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB, 1 x Firewire, 2 x Audio Motherboard Support: ATX , Micro ATX Power Supply: Optional Specifications Material: Aluminum Front Panel, 1.5 Aluminum Body Motherboards: Standard ATX , Micro ATX Drive Bay: 2 x 5.25", 2 x 3.5" (Exposed) / 3.5" x 4 (Hidden) Cooling System: Rear: 1 x 80mm (2050rpm) Expansion Slots: 7 I/O Ports: 2 x USB2.0, 1394, Firewire, Earphone Jack, MIC Power Supply: Optional Standard PS2 Power Supply Net Weight: 4.54kg Gross Weight: 6.34kg Dimensions: 425mm(W)x159mm(H)x45 0mm(D) Please Note: The 420 Watt Raidmax Power Supply and 500 Watt Aspire UV Reactive Power Supplies will not fit into this case due to fittings and/or space limitations. Sorry for any inconveniences, you can choose from any of the power supplies below for this case, as they will all fit properly.

For those wanting to save some space, a desktop case unit is great. The SilverStone Lascala SST-LC03 desktop case is sleek and stylish with drive bays hidden behind fold down panels. These bays include two 5.25" bays, two 3.5" bays and two 3.5" hidden bays. Behind these fold down panels also reveal the front side USB, IEEE 1394, and audio ports making adding devices very easy. User friendly tool-less assembly/disassembly makes for easy maintenance or expansion. The stream-lined styling along with the hi-tech capability makes this desktop perfect for the professional individual.

Case Type:DesktopFans:1 x 60mm Rear Fan
Material:1.0 SECC, AluminumDimensions:16.7" x 16.2" x 6.3"
Side Panel:SolidDrive Bays:
  • External: 2 x 5.25", 2 x 3.5"
  • Internal: 2 x 3.5"
Expansion Slots:7 SlotsI/O Ports:2 x USB, 1 x Firewire, 2 x Audio
Motherboard Support:ATX , Micro ATXPower Supply:Optional

Specifications

  • Material: Aluminum Front Panel, 1.5 Aluminum Body
  • Motherboards: Standard ATX , Micro ATX
  • Drive Bay: 2 x 5.25", 2 x 3.5" (Exposed) / 3.5" x 4 (Hidden)
  • Cooling System: Rear: 1 x 80mm (2050rpm)
  • Expansion Slots: 7
  • I/O Ports: 2 x USB2.0, 1394, Firewire, Earphone Jack, MIC
  • Power Supply: Optional Standard PS2 Power Supply
  • Net Weight: 4.54kg
  • Gross Weight: 6.34kg
  • Dimensions: 425mm(W)x159mm(H)x450mm(D)

Please Note: The 420 Watt Raidmax Power Supply and 500 Watt Aspire UV Reactive Power Supplies will not fit into this case due to fittings and/or space limitations. Sorry for any inconveniences, you can choose from any of the power supplies below for this case, as they will all fit properly.

Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 9413
Product Name SilverStone Lascala SST-LC03 Desktop Case (Silver)
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 1908441 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD; MoistureBarrier
Height 7.87 inch (200 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details