Xoxide Logisys Pre-Assembled Clear Acrylic Case with 3 Blue LED Fan 9014

Description
If you enjoy showing off your computer, this case is "clearly" the one you want. First, this Logisys acrylic case is completely clear, and comes pre-assembled, ready to go right out of the box. This case also comes with three 80mm Super Bright Hidden Wire Blue LED clear fans with wire fan grills included! There is plenty of room for different devices with four 5.25" bays, two 3.5" bays, and six HDD bays. There are also front USB and audio jacks for any gaming devices or other USB devices. Intimidate other gamers from the moment you walk into a LAN party by tricking out this clear acrylic case. Add lighting and different appliqué's to fully customize the look of your computer. Stand out in the crowd with this pre-assembled acrylic case that is the "clear" choice of those wanting to make an impression. This case is "clearly" the one to get. The "clear" winner when it comes to acrylic cases. "Clearly"...ok, we will stop with the bad "clear" puns. We "clearly" don't understand how annoying they are. Ok, we're done... "clearly". Case Size: Mid Tower Fans: 3 x Blue LED 80mm Fans Material: Acrylic Dimensions: 18.5" x 17.5" x 8.2" Side Panel: Clear Drive Bays: 4 x 5.25" Bays / 2 x 3.5" Bays / 6 x HDD Expansion Slots: 7 Slots I/O Ports: Front USB & Audio Motherboard Support: ATX Power Supply: Optional Please Note: Pre-assembled clear cases MUST ship UPS. Therefore these cases cannot be shipped to APO or PO addresses. If this is the only shipping address available to you we can only offer the unassembled clear cases found HERE.
Description
If you enjoy showing off your computer, this case is "clearly" the one you want. First, this Logisys acrylic case is completely clear, and comes pre-assembled, ready to go right out of the box. This case also comes with three 80mm Super Bright Hidden Wire Blue LED clear fans with wire fan grills included! There is plenty of room for different devices with four 5.25" bays, two 3.5" bays, and six HDD bays. There are also front USB and audio jacks for any gaming devices or other USB devices. Intimidate other gamers from the moment you walk into a LAN party by tricking out this clear acrylic case. Add lighting and different appliqué's to fully customize the look of your computer. Stand out in the crowd with this pre-assembled acrylic case that is the "clear" choice of those wanting to make an impression. This case is "clearly" the one to get. The "clear" winner when it comes to acrylic cases. "Clearly"...ok, we will stop with the bad "clear" puns. We "clearly" don't understand how annoying they are. Ok, we're done... "clearly". Case Size: Mid Tower Fans: 3 x Blue LED 80mm Fans Material: Acrylic Dimensions: 18.5" x 17.5" x 8.2" Side Panel: Clear Drive Bays: 4 x 5.25" Bays / 2 x 3.5" Bays / 6 x HDD Expansion Slots: 7 Slots I/O Ports: Front USB & Audio Motherboard Support: ATX Power Supply: Optional Please Note: Pre-assembled clear cases MUST ship UPS. Therefore these cases cannot be shipped to APO or PO addresses. If this is the only shipping address available to you we can only offer the unassembled clear cases found HERE.

Suppliers

Company
Product
Description
Supplier Links
Logisys Pre-Assembled Clear Acrylic Case with 3 Blue LED Fan - 9014 - Xoxide
Malvern, PA, USA
Logisys Pre-Assembled Clear Acrylic Case with 3 Blue LED Fan
9014
Logisys Pre-Assembled Clear Acrylic Case with 3 Blue LED Fan 9014
If you enjoy showing off your computer, this case is "clearly" the one you want. First, this Logisys acrylic case is completely clear, and comes pre-assembled, ready to go right out of the box. This case also comes with three 80mm Super Bright Hidden Wire Blue LED clear fans with wire fan grills included! There is plenty of room for different devices with four 5.25" bays, two 3.5" bays, and six HDD bays. There are also front USB and audio jacks for any gaming devices or other USB devices. Intimidate other gamers from the moment you walk into a LAN party by tricking out this clear acrylic case. Add lighting and different appliqué's to fully customize the look of your computer. Stand out in the crowd with this pre-assembled acrylic case that is the "clear" choice of those wanting to make an impression. This case is "clearly" the one to get. The "clear" winner when it comes to acrylic cases. "Clearly"...ok, we will stop with the bad "clear" puns. We "clearly" don't understand how annoying they are. Ok, we're done... "clearly". Case Size: Mid Tower Fans: 3 x Blue LED 80mm Fans Material: Acrylic Dimensions: 18.5" x 17.5" x 8.2" Side Panel: Clear Drive Bays: 4 x 5.25" Bays / 2 x 3.5" Bays / 6 x HDD Expansion Slots: 7 Slots I/O Ports: Front USB & Audio Motherboard Support: ATX Power Supply: Optional Please Note: Pre-assembled clear cases MUST ship UPS. Therefore these cases cannot be shipped to APO or PO addresses. If this is the only shipping address available to you we can only offer the unassembled clear cases found HERE.

If you enjoy showing off your computer, this case is "clearly" the one you want. First, this Logisys acrylic case is completely clear, and comes pre-assembled, ready to go right out of the box. This case also comes with three 80mm Super Bright Hidden Wire Blue LED clear fans with wire fan grills included! There is plenty of room for different devices with four 5.25" bays, two 3.5" bays, and six HDD bays. There are also front USB and audio jacks for any gaming devices or other USB devices.
Intimidate other gamers from the moment you walk into a LAN party by tricking out this clear acrylic case. Add lighting and different appliqué's to fully customize the look of your computer. Stand out in the crowd with this pre-assembled acrylic case that is the "clear" choice of those wanting to make an impression. This case is "clearly" the one to get. The "clear" winner when it comes to acrylic cases. "Clearly"...ok, we will stop with the bad "clear" puns. We "clearly" don't understand how annoying they are. Ok, we're done... "clearly".

Case Size:Mid TowerFans:3 x Blue LED 80mm Fans
Material:AcrylicDimensions:18.5" x 17.5" x 8.2"
Side Panel:ClearDrive Bays:4 x 5.25" Bays / 2 x 3.5" Bays / 6 x HDD
Expansion Slots:7 SlotsI/O Ports:Front USB & Audio
Motherboard Support:ATXPower Supply:Optional

Please Note: Pre-assembled clear cases MUST ship UPS. Therefore these cases cannot be shipped to APO or PO addresses. If this is the only shipping address available to you we can only offer the unassembled clear cases found HERE.

Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 9014
Product Name Logisys Pre-Assembled Clear Acrylic Case with 3 Blue LED Fan
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 3732211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.18 inch (30 mm)
Length 1.97 inch (50 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details